☰
74LVC08AMN1TWG
74LVC08AMN1TWG
Obsolete
Description:  IC GATE AND QUAD 2INPUT 14QFN
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 37680
74LVC08AMN1TWG vs 74LS260PC
Series
74LVC
74LS
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
AND Gate
NOR Gate
Number of Circuits
4
2
Number of Inputs
2
5
Features
-
-
Voltage - Supply
1.65V ~ 3.6V
4.75V ~ 5.25V
Current - Quiescent (Max)
40 μA
5.5 mA
Current - Output High, Low
24mA, 24mA
400μA, 8mA
Input Logic Level - Low
0.12V ~ 0.8V
0.8V
Input Logic Level - High
1.08V ~ 2V
2V
Max Propagation Delay @ V, Max CL
4.8ns @ 3.3V, 50pF
12ns @ 5V, 15pF
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
14-VFQFN Exposed Pad
14-DIP (0.300", 7.62mm)