Voltage - Supply
2V ~ 3.6V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
12mA, 12mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9ns @ 3.3V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOP
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-