74LVTH273WMX
74LVTH273WMX
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  Fairchild Semiconductor
History Price: $0.27000
In Stock: 21200
74LVTH273WMX vs 74LVX574M
Series
74LVTH
74LVX
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
150 MHz
75 MHz
Max Propagation Delay @ V, Max CL
4.9ns @ 3.3V, 50pF
16.7ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
32mA, 64mA
4mA, 4mA
Voltage - Supply
2.7V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
190 μA
4 μA
Input Capacitance
3 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
20-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)