74LVTH273WMX
74LVTH273WMX
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  Fairchild Semiconductor
History Price: $0.27000
In Stock: 21200
74LVTH273WMX vs 74LVX74MX
Series
74LVTH
74LVX
Packaging
Bulk
Bulk
Status
Obsolete
Active
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
150 MHz
85 MHz
Max Propagation Delay @ V, Max CL
4.9ns @ 3.3V, 50pF
13.2ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
32mA, 64mA
4mA, 4mA
Voltage - Supply
2.7V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
190 μA
2 μA
Input Capacitance
3 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
14-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)