74LVTH573MSA
74LVTH573MSA
Obsolete
Description:  BUS DRIVER, LVT SERIES
Manufacturer:  Fairchild Semiconductor
History Price: $0.61000
In Stock: 49600
74LVTH573MSA vs 74LVTH573SJX
Series
74LVTH
74LVTH
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
4.4ns (Max)
4.4ns (Max)
Current - Output High, Low
32mA, 64mA
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SOP