Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Fairchild Semiconductor 74LVTH573MSA
74LVTH573MSA
Obsolete
Logic - Latches
Description:
BUS DRIVER, LVT SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LVTH573MSA Datasheet
History Price: $0.61000
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LVTH573MSA vs 74LVX373MTC
Part No
74LVTH573MSA
74LVX373MTC
Category
Logic - Latches
Logic - Latches
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74LVTH
74LVX
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2.7V ~ 3.6V
2V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
4.4ns (Max)
6ns
Current - Output High, Low
32mA, 64mA
4mA, 4mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
20-TSSOP