Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi 74LVTH573MSAX
74LVTH573MSAX
Obsolete
Logic - Latches
Description:
IC LATCH TRANSP OCT 3ST 20SSOP
Manufacturer:
onsemi
Datasheet:
74LVTH573MSAX Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LVTH573MSAX vs 74LVTH373SJX
Part No
74LVTH573MSAX
74LVTH373SJX
Category
Logic - Latches
Logic - Latches
Manufacturer
onsemi
onsemi
Series
74LVTH
74LVTH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
4.4ns (Max)
1.5ns
Current - Output High, Low
32mA, 64mA
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SOP