74LVTH573SJ
74LVTH573SJ
Obsolete
Description:  IC LATCH TRANSP OCT 3ST 20SOP
Manufacturer:  onsemi
Datasheet:   74LVTH573SJ Datasheet
History Price: Obsolete
In Stock: 31600
74LVTH573SJ vs 74LVX373MX
Series
74LVTH
74LVX
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2.7V ~ 3.6V
2V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
4.4ns (Max)
6ns
Current - Output High, Low
32mA, 64mA
4mA, 4mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOP
20-SOIC