74LVX373MTC
74LVX373MTC
Obsolete
Description:  BUS DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX373MTC Datasheet
History Price: Obsolete
In Stock: 29200
74LVX373MTC vs 74LVX373MX
Series
74LVX
74LVX
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
6ns
6ns
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP
20-SOIC