74LVX574M
74LVX574M
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX574M Datasheet
History Price: $0.17000
In Stock: 34000
74LVX574M vs 74LVX574MX
Series
74LVX
74LVX
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
75 MHz
75 MHz
Max Propagation Delay @ V, Max CL
16.7ns @ 3.3V, 50pF
16.7ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
20-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)