Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Fairchild Semiconductor 74LVX74MX
74LVX74MX
Active
Logic - Flip Flops
Description:
IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LVX74MX Datasheet
History Price: $0.24000
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LVX74MX vs 74LVX574SJX
Part No
74LVX74MX
74LVX574SJX
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
onsemi
Series
74LVX
74LVX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
85 MHz
75 MHz
Max Propagation Delay @ V, Max CL
13.2ns @ 3.3V, 50pF
16.7ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
2 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
20-SOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.209", 5.30mm Width)