Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Fairchild Semiconductor 74LVX86M
74LVX86M
Obsolete
Logic - Gates and Inverters
Description:
IC GATE XOR 4CH 2-INP 14SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LVX86M Datasheet
History Price: $0.15000
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LVX86M vs 74LVX86MTCX
Part No
74LVX86M
74LVX86MTCX
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
onsemi
Series
74LVX
74LVX
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
XOR (Exclusive OR)
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Input Logic Level - Low
0.5V ~ 0.8V
0.5V ~ 0.8V
Input Logic Level - High
1.5V ~ 2.4V
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
12.8ns @ 3.3V, 50pF
12.8ns @ 3.3V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-TSSOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)