74LVX86MTR
74LVX86MTR
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14SO
Manufacturer:  STMicroelectronics
Datasheet:   74LVX86MTR Datasheet
History Price: Obsolete
In Stock: 24000
74LVX86MTR vs 74LVX32MX
Series
74LVX
74LVX
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
XOR (Exclusive OR)
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Input Logic Level - Low
0.5V ~ 0.8V
0.5V ~ 0.8V
Input Logic Level - High
1.5V ~ 2.4V
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
12.8ns @ 3.3V, 50pF
10.1ns @ 3.3V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)