Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ STMicroelectronics 74LX1G132CTR
74LX1G132CTR
Obsolete
Logic - Gates and Inverters
Description:
IC GATE NAND 1CH 2-INP SOT323-5
Manufacturer:
STMicroelectronics
Datasheet:
74LX1G132CTR Datasheet
History Price: Obsolete
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LX1G132CTR vs 74LX1G00CTR
Part No
74LX1G132CTR
74LX1G00CTR
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
STMicroelectronics
STMicroelectronics
Series
74LX
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
1
1
Number of Inputs
2
2
Features
Schmitt Trigger
-
Voltage - Supply
1.65V ~ 5.5V
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
10 μA
Current - Output High, Low
32mA, 32mA
32mA, 32mA
Input Logic Level - Low
0.39V ~ 1.87V
-
Input Logic Level - High
1.16V ~ 3.33V
-
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
4.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-323-5
SOT-323-5
Package / Case
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353