☰
74VHCT138ATTR
74VHCT138ATTR
Obsolete
Description:  IC DECODER/DEMUX 1X3:8 16TSSOP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 17120
74VHCT138ATTR vs 74VHCT138AMX
Series
74VHCT
74VHCT
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 3:8
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC