☰
7702402CA
7702402CA
Active
Description:  IC GATE AND 4CH 2-INP 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   7702402CA Datasheet
History Price: Active
In Stock: 40240
7702402CA vs 7702002EA
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
6.8mA, 6.8mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-