☰
7705302EA
7705302EA
Active
Description:  IC SWITCH SPST-NCX4 50OHM 16CDIP
Manufacturer:  Maxim Integrated
Datasheet:   7705302EA Datasheet
History Price: Active
In Stock: 29560
7705302EA vs 7705201EA
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NC
-
Multiplexer/Demultiplexer Circuit
1:1
-
Number of Circuits
4
-
On-State Resistance (Max)
50Ohm
-
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
12V ~ 20V
-
Voltage - Supply, Dual (V?
?V ~ 20V
-
Switch Time (Ton, Toff) (Max)
50ns, 50ns
-
-3db Bandwidth
-
-
Charge Injection
10pC
-
Channel Capacitance (CS(off), CD(off))
10pF, 10pF
-
Current - Leakage (IS(off)) (Max)
1nA
-
Crosstalk
-90dB @ 100kHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP