☰
7705902CA
7705902CA
Active
Description:  MILITARY 2-CH, 4-INPUT, 3-V TO 1
Manufacturer:  Texas Instruments
Datasheet:   7705902CA Datasheet
History Price: Active
In Stock: 23760
7705902CA vs 7704403CA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
-
NOR Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
5 μA
Current - Output High, Low
-
6.8mA, 6.8mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
-
90ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)