Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Harris Corporation 8102402VA
8102402VA
Active
Memory
Description:
IC SRAM 4KBIT PARALLEL 18CERDIP
Manufacturer:
Harris Corporation
Datasheet:
8102402VA Datasheet
History Price: Active
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8102402VA vs 8102403VA
Part No
8102402VA
8102403VA
Category
Memory
Memory
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
SRAM
Technology
SRAM - Synchronous
SRAM - Asynchronous
Memory Size
4Kbit
4Kbit
Memory Organization
1K x 4
4K x 1
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
170ns
290ns
Access Time
120 ns
220 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
18-CDIP (0.300", 7.62mm)
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-CERDIP
18-CERDIP