☰
8102403VA
8102403VA
Active
Description:  IC SRAM 4KBIT PARALLEL 18CERDIP
Manufacturer:  Harris Corporation
Datasheet:   8102403VA Datasheet
History Price: $34.21000
In Stock: 43480
8102403VA vs 8102406VA
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
SRAM
Technology
SRAM - Asynchronous
SRAM - Synchronous
Memory Size
4Kbit
4Kbit
Memory Organization
4K x 1
1K x 4
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
290ns
420ns
Access Time
220 ns
320 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
18-CDIP (0.300", 7.62mm)
Supplier Device Package
18-CERDIP
18-CERDIP