82P20516DBFG
82P20516DBFG
Active
Description:  IC TELECOM INTERFACE 484BGA
Manufacturer:  Renesas Electronics
History Price: $116.34893
In Stock: 25600
82P20516DBFG vs 82P2828BH
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, J1, T1
LIU
Number of Circuits
16
-
Voltage - Supply
1.8V, 3.3V
3.13V ~ 3.47V
Current - Supply
-
-
Power (Watts)
2.89 W
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
484-LFBGA
640-BGA Exposed Pad
Supplier Device Package
484-CABGA (19x19)
640-TEPBGA (31x31)