82P2816BB
82P2816BB
Obsolete
Description:  IC TELECOM INTERFACE 416BGA
Manufacturer:  Renesas Electronics
Datasheet:   82P2816BB Datasheet
History Price: Obsolete
In Stock: 21600
82P2816BB vs 82P2281PF
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Line Interface Unit (LIU)
-
Interface
E1, J1, T1
SPI
Number of Circuits
1
1
Voltage - Supply
1.8V, 3.3V
3V ~ 3.6V
Current - Supply
-
1.15A
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
416-BGA
80-LQFP
Supplier Device Package
416-PBGA (27x27)
80-TQFP (14x14)