Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82P2916BFG8
82P2916BFG8
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 484BGA
Manufacturer:
Renesas Electronics
Datasheet:
82P2916BFG8 Datasheet
History Price: $104.10780
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82P2916BFG8 vs 82P2816BB
Part No
82P2916BFG8
82P2816BB
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, J1, T1
E1, J1, T1
Number of Circuits
16
1
Voltage - Supply
1.8V, 3.3V
1.8V, 3.3V
Current - Supply
-
-
Power (Watts)
3.1 W
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
484-LFBGA
416-BGA
Supplier Device Package
484-CABGA (19x19)
416-PBGA (27x27)