Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82V2048LDA
82V2048LDA
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 144TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82V2048LDA Datasheet
History Price: Active
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82V2048LDA vs 82V2054DA
Part No
82V2048LDA
82V2054DA
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Front End
Line Interface Unit (LIU)
Interface
Parallel/Serial
Logic
Number of Circuits
-
-
Voltage - Supply
3.13V ~ 3.47V
3.13V ~ 3.47V
Current - Supply
55mA
15mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
144-LQFP
Supplier Device Package
144-TQFP (20x20)
144-TQFP (20x20)