82V3280EQG
82V3280EQG
Active
Description:  IC PLL WAN SE STRATUM 2 100TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82V3280EQG Datasheet
History Price: $219.25433
In Stock: 42000
82V3280EQG vs 82V3155PVG
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum, T1/E1/OC3
Input
CMOS, LVDS, PECL
Clock
Output
CMOS, LVDS, PECL
CMOS, LVDS, TTL
Number of Circuits
1
1
Ratio - Input:Output
14:9
2:12
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
622.08MHz
32.768MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
100-TQFP (14x14)
56-SSOP