82V3280PFG
82V3280PFG
Active
Description:  IC PLL WAN SE STRATUM 2 100-TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82V3280PFG Datasheet
History Price: $184.63500
In Stock: 24800
82V3280PFG vs 82V3358EDG
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
14:9
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
622.08MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
64-TQFP Exposed Pad
Supplier Device Package
100-TQFP (14x14)
64-TQFP-EP (10x10)