82V3380EQG
82V3380EQG
Active
Description:  IC PLL WAN SYNC ETHERNET 100TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82V3380EQG Datasheet
History Price: Active
In Stock: 20000
82V3380EQG vs 82V3280EQG
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
4:2
14:9
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
622.08MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
100-LQFP Exposed Pad
Supplier Device Package
100-TQFP (14x14)
100-TQFP (14x14)