Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 82V3910AUG
82V3910AUG
Active
Clock/Timing - Application Specific
Description:
IC PLL WAN SYNC ETH 2CH 196CABGA
Manufacturer:
Renesas Electronics
Datasheet:
82V3910AUG Datasheet
History Price: $65.20000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82V3910AUG vs 82V3202NLG
Part No
82V3910AUG
82V3202NLG
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
LVCMOS
Output
CMOS, LVDS, PECL
LVCMOS, LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
13:11
2:2
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
644.53125MHz
622.08MHz
Voltage - Supply
3.3V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
196-BGA
68-VFQFN Exposed Pad
Supplier Device Package
196-BGA (15x15)
68-VFQFPN (10x10)