☰
83026AMILF
83026AMILF
Obsolete
Description:  IC CLK BUFFER 1:2 350MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   83026AMILF Datasheet
History Price: Obsolete
In Stock: 7200
83026AMILF vs 8302AM-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
Yes/No
No/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
350 MHz
250 MHz
Voltage - Supply
3V ~ 3.6V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC