Packaging
Tube
Bulk or Tube
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
Yes/No
No/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
350 MHz
250 MHz
Voltage - Supply
3V ~ 3.6V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC