☰
8302AMI-01LF
8302AMI-01LF
Obsolete
Description:  IC CLK BUFFER 1:2 250MHZ 8SOIC
Manufacturer:  Renesas Electronics
History Price: $14.60000
In Stock: 2160
8302AMI-01LF vs 8304AMLNT
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:4
Differential - Input:Output
No/Yes
No/No
Input
LVCMOS, LVTTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
250 MHz
200 MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC