☰
83054AGI-01LF
83054AGI-01LF
Obsolete
Description:  IC CLK MULTPX 2:4 250MHZ 16TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 800
83054AGI-01LF vs 8304AMLFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:4
1:4
Differential - Input:Output
No/No
No/No
Input
LVCMOS, LVTTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
250 MHz
200 MHz
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
8-SOIC