☰
831721AGILFT
831721AGILFT
Obsolete
Description:  IC CLK MULTPX 2:1 700MHZ 16TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 3120
831721AGILFT vs 831721AGILF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:1
2:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL
HCSL, LVDS, LVHSTL, LVPECL
Output
HCSL
HCSL
Frequency - Max
700 MHz
700 MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP