☰
831724AKILF
831724AKILF
Obsolete
Description:  IC CLK BUF 2:4 350MHZ 32VFQFPN
Manufacturer:  Renesas Electronics
Datasheet:   831724AKILF Datasheet
History Price: $17.86000
In Stock: 39360
831724AKILF vs 831752AGILF
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:4
2:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVPECL
HCSL, LVDS, LVPECL
Output
HCSL
HCSL
Frequency - Max
350 MHz
500 MHz
Voltage - Supply
3V ~ 3.6V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-VFQFPN (5x5)
16-TSSOP