Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 831724AKILFT
831724AKILFT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUF 2:4 350MHZ 32VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
831724AKILFT Datasheet
History Price: $17.00000
In Stock: 32480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
831724AKILFT vs 831742AGILF
Part No
831724AKILFT
831742AGILF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:4
4:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVPECL
HCSL, LVDS, LVPECL
Output
HCSL
HCSL
Frequency - Max
350 MHz
700 MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-VFQFPN (5x5)
24-TSSOP