☰
831742AGILF
831742AGILF
Obsolete
Description:  IC CLK BUFFER 4:2 700MHZ 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   831742AGILF Datasheet
History Price: Obsolete
In Stock: 18720
831742AGILF vs 831721AGILF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
4:2
2:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVPECL
HCSL, LVDS, LVHSTL, LVPECL
Output
HCSL
HCSL
Frequency - Max
700 MHz
700 MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
16-TSSOP