☰
831742AGILFT
831742AGILFT
Obsolete
Description:  IC CLK BUFFER 4:2 700MHZ 24TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 11840
831742AGILFT vs 831724AKILF
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
4:2
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVPECL
HCSL, LVDS, LVPECL
Output
HCSL
HCSL
Frequency - Max
700 MHz
350 MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP
32-VFQFPN (5x5)