☰
8343AY-01LF
8343AY-01LF
Obsolete
Description:  IC CLK BUFFER 1:16 200MHZ 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8343AY-01LF Datasheet
History Price: $27.30000
In Stock: 9680
8343AY-01LF vs 8344AY-01LF
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:16
2:24
Differential - Input:Output
No/No
Yes/No
Input
LVCMOS, LVTTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
200 MHz
250 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
48-LQFP
Supplier Device Package
32-TQFP (7x7)
48-TQFP (7x7)