Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8344AY-01LF
8344AY-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:24 250MHZ 48TQFP
Manufacturer:
Renesas Electronics
Datasheet:
8344AY-01LF Datasheet
History Price: Obsolete
In Stock: 44600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8344AY-01LF vs 8343AY-01LF
Part No
8344AY-01LF
8343AY-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Bulk or Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:24
1:16
Differential - Input:Output
Yes/No
No/No
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
250 MHz
200 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-LQFP
Supplier Device Package
48-TQFP (7x7)
32-TQFP (7x7)