☰
83905AG-01LF
83905AG-01LF
Obsolete
Description:  IC CLK BUFFER 1:6 100MHZ 16TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 24240
83905AG-01LF vs 83905AK-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:6
Differential - Input:Output
No/No
No/No
Input
LVCMOS, LVTTL, Crystal
LVCMOS, LVTTL, Crystal
Output
LVCMOS
LVCMOS
Frequency - Max
100 MHz
100 MHz
Voltage - Supply
1.14V ~ 2V
1.14V ~ 2V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
20-VFQFPN (4x4)