Packaging
Tube
Bulk or Tray
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Ratio - Input:Output
1:6
2:18
Differential - Input:Output
No/No
Yes/No
Input
LVCMOS, LVTTL, Crystal
LVCMOS, LVPECL, LVTTL, SSTL
Output
LVCMOS
LVCMOS, LVTTL
Frequency - Max
100 MHz
175 MHz
Voltage - Supply
1.14V ~ 2V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
32-LQFP
Supplier Device Package
16-TSSOP
32-TQFP (7x7)