Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 83905AK-01LF
83905AK-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUF 1:6 100MHZ 20VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
83905AK-01LF Datasheet
History Price: Obsolete
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
83905AK-01LF vs 83905AG-01LF
Part No
83905AK-01LF
83905AG-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:6
Differential - Input:Output
No/No
No/No
Input
LVCMOS, LVTTL, Crystal
LVCMOS, LVTTL, Crystal
Output
LVCMOS
LVCMOS
Frequency - Max
100 MHz
100 MHz
Voltage - Supply
1.14V ~ 2V
1.14V ~ 2V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-VFQFPN (4x4)
16-TSSOP