☰
83905AK-01LF
83905AK-01LF
Obsolete
Description:  IC CLK BUF 1:6 100MHZ 20VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 32960
83905AK-01LF vs 83940DY-01LF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:6
2:18
Differential - Input:Output
No/No
Yes/No
Input
LVCMOS, LVTTL, Crystal
CML, LVCMOS, LVPECL, LVTTL, SSTL
Output
LVCMOS
LVCMOS, LVTTL
Frequency - Max
100 MHz
250 MHz
Voltage - Supply
1.14V ~ 2V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
32-LQFP
Supplier Device Package
20-VFQFPN (4x4)
32-TQFP (7x7)