Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 83940DY-01LF
83940DY-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:18 250MHZ 32TQFP
Manufacturer:
Renesas Electronics
Datasheet:
83940DY-01LF Datasheet
History Price: Obsolete
In Stock: 2240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
83940DY-01LF vs 83905AG-01LF
Part No
83940DY-01LF
83905AG-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:18
1:6
Differential - Input:Output
Yes/No
No/No
Input
CML, LVCMOS, LVPECL, LVTTL, SSTL
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVTTL
LVCMOS
Frequency - Max
250 MHz
100 MHz
Voltage - Supply
2.375V ~ 3.465V
1.14V ~ 2V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-TQFP (7x7)
16-TSSOP