Packaging
Bulk or Tray
Tube
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Ratio - Input:Output
2:18
1:6
Differential - Input:Output
Yes/No
No/No
Input
LVCMOS, LVPECL, LVTTL, SSTL
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVTTL
LVCMOS
Frequency - Max
175 MHz
100 MHz
Voltage - Supply
2.375V ~ 3.465V
1.14V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-TQFP (7x7)
16-TSSOP