☰
83940DYI-01LF
83940DYI-01LF
Obsolete
Description:  IC CLK BUFFER 2:18 175MHZ 32TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 38480
83940DYI-01LF vs 83905AK-01LF
Series
-
-
Packaging
Bulk or Tray
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:18
1:6
Differential - Input:Output
Yes/No
No/No
Input
LVCMOS, LVPECL, LVTTL, SSTL
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVTTL
LVCMOS
Frequency - Max
175 MHz
100 MHz
Voltage - Supply
2.375V ~ 3.465V
1.14V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
20-VFQFN Exposed Pad
Supplier Device Package
32-TQFP (7x7)
20-VFQFPN (4x4)