☰
83940DYI-01LF
83940DYI-01LF
Obsolete
Description:  IC CLK BUFFER 2:18 175MHZ 32TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 38480
83940DYI-01LF vs 83948AYI-01LF
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:18
2:12
Differential - Input:Output
Yes/No
Yes/No
Input
LVCMOS, LVPECL, LVTTL, SSTL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVCMOS, LVTTL
LVCMOS
Frequency - Max
175 MHz
150 MHz
Voltage - Supply
2.375V ~ 3.465V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-TQFP (7x7)
32-TQFP (7x7)