☰
841604AGI-01LF
841604AGI-01LF
Obsolete
Description:  IC CLOCK GENERATOR 28TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 8180
841604AGI-01LF vs 841N251DY-01LF
Series
FemtoClock
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer
-
PLL
Yes with Bypass
-
Input
LVCMOS, LVTTL, Crystal
-
Output
HCSL
-
Number of Circuits
1
-
Ratio - Input:Output
2:4
-
Differential - Input:Output
No/Yes
-
Frequency - Max
125MHz
-
Divider/Multiplier
Yes/No
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-TSSOP (0.240", 6.10mm Width)
-
Supplier Device Package
28-TSSOP
-