☰
843021AGI-01LF
843021AGI-01LF
Obsolete
Description:  843021I-01 - Clock Generators an
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 23300
843021AGI-01LF vs 84330CV-01LF
Series
FemtoClock
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Clock Generator
Clock/Frequency Synthesizer
PLL
No
Yes
Input
LVCMOS, Crystal
Crystal
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
160MHz
700MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
28-LCC (J-Lead)
Supplier Device Package
8-TSSOP
28-PLCC (11.51x11.51)