Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 843204AGI-01LF
843204AGI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQ SYNTH 48TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
843204AGI-01LF Datasheet
History Price: Obsolete
In Stock: 30880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
843204AGI-01LF vs 84330CV-01LF
Part No
843204AGI-01LF
84330CV-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
FemtoClock
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Clock/Frequency Synthesizer
PLL
Yes
Yes
Input
LVCMOS, LVTTL, Crystal
Crystal
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
4:4
1:1
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
156.25MHz
700MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
28-LCC (J-Lead)
Supplier Device Package
48-TSSOP
28-PLCC (11.51x11.51)